MarShield Lead Bricks

Description
MarShield lead brick shielding provides the best choice for construction where temporary, permanent shields or storage areas are required, offering you the flexibility in your design and construction choices. Lead bricks are ideal for adding additional shielding to existing rooms and can be used in new construction as a method to reduce wall or ceiling thickness to achieve space savings. Cast from 99.94% pure virgin high quality lead as a standard or when more hardness in the bricks is required antimony is added. Our bricks are relatively smooth, clean and have a non-porous surface. Our lead bricks can be used for walls, coves, glove-boxes, hot cells or partitions, the transportation of radioactive materials, and nuclear shielding or simply as ballast weight. Bricks are available in a wide range of sizes, thicknesses and shapes to suit your application. They are commonly used for shielding when sheet lead is impractical or not available in sizes or thicknesses you may require. Straight or interlocking styles are available from our stock. MarShield offers interlocking Chevron style bricks for maximum protection where the highest level of shielding is required for X-ray Beta and Gamma Shielding. Can be easily erected, modified, disassemble and relocated in the field to create protective walls systems and cells to suit your application. Unique interlocking “V” shape tongue and groove configuration prevents the leakage of radiation through gaps as commonly found in straight lead bricks. Provides a more stable and sturdier wall system aiding in the prevention of the wall toppling over. An efficient and tighter fit shielding when stacking or building wall systems.
Request a Quote Datasheet
Description
MarShield lead brick shielding provides the best choice for construction where temporary, permanent shields or storage areas are required, offering you the flexibility in your design and construction choices. Lead bricks are ideal for adding additional shielding to existing rooms and can be used in new construction as a method to reduce wall or ceiling thickness to achieve space savings. Cast from 99.94% pure virgin high quality lead as a standard or when more hardness in the bricks is required antimony is added. Our bricks are relatively smooth, clean and have a non-porous surface. Our lead bricks can be used for walls, coves, glove-boxes, hot cells or partitions, the transportation of radioactive materials, and nuclear shielding or simply as ballast weight. Bricks are available in a wide range of sizes, thicknesses and shapes to suit your application. They are commonly used for shielding when sheet lead is impractical or not available in sizes or thicknesses you may require. Straight or interlocking styles are available from our stock. MarShield offers interlocking Chevron style bricks for maximum protection where the highest level of shielding is required for X-ray Beta and Gamma Shielding. Can be easily erected, modified, disassemble and relocated in the field to create protective walls systems and cells to suit your application. Unique interlocking “V” shape tongue and groove configuration prevents the leakage of radiation through gaps as commonly found in straight lead bricks. Provides a more stable and sturdier wall system aiding in the prevention of the wall toppling over. An efficient and tighter fit shielding when stacking or building wall systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Bricks -  - MarShield
Burlington, Ontario, Canada
Lead Bricks
Lead Bricks
MarShield lead brick shielding provides the best choice for construction where temporary, permanent shields or storage areas are required, offering you the flexibility in your design and construction choices. Lead bricks are ideal for adding additional shielding to existing rooms and can be used in new construction as a method to reduce wall or ceiling thickness to achieve space savings. Cast from 99.94% pure virgin high quality lead as a standard or when more hardness in the bricks is required antimony is added. Our bricks are relatively smooth, clean and have a non-porous surface. Our lead bricks can be used for walls, coves, glove-boxes, hot cells or partitions, the transportation of radioactive materials, and nuclear shielding or simply as ballast weight. Bricks are available in a wide range of sizes, thicknesses and shapes to suit your application. They are commonly used for shielding when sheet lead is impractical or not available in sizes or thicknesses you may require. Straight or interlocking styles are available from our stock. MarShield offers interlocking Chevron style bricks for maximum protection where the highest level of shielding is required for X-ray Beta and Gamma Shielding. Can be easily erected, modified, disassemble and relocated in the field to create protective walls systems and cells to suit your application. Unique interlocking “V” shape tongue and groove configuration prevents the leakage of radiation through gaps as commonly found in straight lead bricks. Provides a more stable and sturdier wall system aiding in the prevention of the wall toppling over. An efficient and tighter fit shielding when stacking or building wall systems.

MarShield lead brick shielding provides the best choice for construction where temporary, permanent shields or storage areas are required, offering you the flexibility in your design and construction choices. Lead bricks are ideal for adding additional shielding to existing rooms and can be used in new construction as a method to reduce wall or ceiling thickness to achieve space savings. Cast from 99.94% pure virgin high quality lead as a standard or when more hardness in the bricks is required antimony is added. Our bricks are relatively smooth, clean and have a non-porous surface. Our lead bricks can be used for walls, coves, glove-boxes, hot cells or partitions, the transportation of radioactive materials, and nuclear shielding or simply as ballast weight. Bricks are available in a wide range of sizes, thicknesses and shapes to suit your application. They are commonly used for shielding when sheet lead is impractical or not available in sizes or thicknesses you may require. Straight or interlocking styles are available from our stock.

MarShield offers interlocking Chevron style bricks for maximum protection where the highest level of shielding is required for X-ray Beta and Gamma Shielding.

  • Can be easily erected, modified, disassemble and relocated in the field to create protective walls systems and cells to suit your application.
  • Unique interlocking “V” shape tongue and groove configuration prevents the leakage of radiation through gaps as commonly found in straight lead bricks.
  • Provides a more stable and sturdier wall system aiding in the prevention of the wall toppling over.
  • An efficient and tighter fit shielding when stacking or building wall systems.
Supplier's Site Datasheet

Technical Specifications

  MarShield
Product Category Bricks
Product Name Lead Bricks
Applications BuildingConstruction
Unlock Full Specs
to access all available technical data

Similar Products

High Density Concrete Blocks -  - MarShield
Specs
Applications BuildingConstruction; Unique sine-wave shapes eliminate straight line seams and provides superior neutron, photon and particle attenuation at the joints
Material Type Concrete / Cement
Length 8 to 12 inch (203 to 305 mm)
View Details