MarS a.s. Contactor 61755

Description
CONTACTOR, DP, 40 AMP, 2 POLE, 24 V. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, DP, 40 AMP, 2 POLE, 24 V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 32769817 - Radwell International
Willingboro, NJ, United States
Contactor
32769817
Contactor 32769817
CONTACTOR, DP, 40 AMP, 2 POLE, 24 V. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, DP, 40 AMP, 2 POLE, 24 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 32769817
Product Name Contactor
Number of Poles 2
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-18B-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Motor Starters - 206151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 476 HP
Three Phase Power 476 HP
DC Horsepower 476 HP
View Details