Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TOGGLE SWITCHES
MARQUARDT GMBH
9040.0201 -- TOGGLE SW, DPDT, 5A, 48VAC, THT ROHS COMPLIANT MARQUARDT
Marquardt GmbH
Toggle Sw, Dpdt, 5A, 48Vac, Tht Rohs Compliant Marquardt
9040.0201
Description
TOGGLE SW, DPDT, 5A, 48VAC, THT ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
TOGGLE SW, DPDT, 5A, 48VAC, THT ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Toggle Sw, Dpdt, 5A, 48Vac, Tht Rohs Compliant Marquardt
32AK5236
Toggle Sw, Dpdt, 5A, 48Vac, Tht Rohs Compliant Marquardt
32AK5236
TOGGLE SW, DPDT, 5A, 48VAC, THT ROHS COMPLIANT: YES
TOGGLE SW, DPDT, 5A, 48VAC, THT ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Toggle Switches
Product Number
32AK5236
Product Name
Toggle Sw, Dpdt, 5A, 48Vac, Tht Rohs Compliant Marquardt
Switch Type
Toggle
Unlock Full Specs
to access all available technical data
Similar Products
NKK Switches
Process Sealed Subminiature Antistatic Toggle
B12AP-GA
Specs
Switch Type
Toggle
Momentary Contact Switch Function
On-On
Pole & Throw Specifications
Single Pole, Double Throw; SPDT
View Details
4
suppliers
Federal Signal Corporation - Industrial Signaling and Systems
Kit, switch, toggle, DPDT
K8590287A
Specs
Switch Type
Toggle
Pole & Throw Specifications
Double Pole, Double Throw
View Details
Festo Corporation
Toggle Switch
H-22-S
Specs
Switch Type
Toggle
View Details
Allen-Bradley / Rockwell Automation
Toggle Switch
800T-T2F3DDXX
Specs
Switch Type
Toggle
View Details