Marquardt GmbH Switch, Spno, Round, Grey; Switch Operation Marquardt 5000.0101-01

Description
SWITCH, SPNO, ROUND, GREY; Switch Operation:-; Contact Configuration:SPST-N O; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:4A; Switch Terminals:Quick Connect; Product Range:5000 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SWITCH, SPNO, ROUND, GREY; Switch Operation:-; Contact Configuration:SPST-N O; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:4A; Switch Terminals:Quick Connect; Product Range:5000 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spno, Round, Grey; Switch Operation Marquardt - 27T3202 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spno, Round, Grey; Switch Operation Marquardt
27T3202
Switch, Spno, Round, Grey; Switch Operation Marquardt 27T3202
SWITCH, SPNO, ROUND, GREY; Switch Operation:-; Contact Configuration:SPST-N O; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:4A; Switch Terminals:Quick Connect; Product Range:5000 Series; SVHC:No SVHC RoHS Compliant: Yes

SWITCH, SPNO, ROUND, GREY; Switch Operation:-; Contact Configuration:SPST-NO; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:4A; Switch Terminals:Quick Connect; Product Range:5000 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 27T3202
Product Name Switch, Spno, Round, Grey; Switch Operation Marquardt
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push-Turn Buttons - 2AMLJ3 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT4012CJ - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 928506 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details