Marquardt GmbH Switch, Rocker, Dpst, 20A, 250A, Black; Switch Operation Marquardt 1832.3312

Description
SWITCH, ROCKER, DPST, 20A, 250A, BLACK; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:1830 Series; Contact Voltage VAC:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, DPST, 20A, 250A, BLACK; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:1830 Series; Contact Voltage VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Dpst, 20A, 250A, Black; Switch Operation Marquardt - 84R4495 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 20A, 250A, Black; Switch Operation Marquardt
84R4495
Switch, Rocker, Dpst, 20A, 250A, Black; Switch Operation Marquardt 84R4495
SWITCH, ROCKER, DPST, 20A, 250A, BLACK; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:1830 Series; Contact Voltage VAC:250V RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 20A, 250A, BLACK; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:1830 Series; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 84R4495
Product Name Switch, Rocker, Dpst, 20A, 250A, Black; Switch Operation Marquardt
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Self-Grounding Decorative Switch, Commercial Grade - 1015S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Rocker Switches - A120548-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw
View Details
2 suppliers
A8GS Remote Reset Rocker Switch - A8GS-C1315 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187, CT Connector
View Details
3 suppliers
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details