Marquardt GmbH Switch, Rocker, Dpst, 6A, 250Vac, Black; Switch Operation Marquardt 1809.1102-00

Description
SWITCH, ROCKER, DPST, 6A, 250VAC, BLACK; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:1800 Series; Contact Voltage VDC:-RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, DPST, 6A, 250VAC, BLACK; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:1800 Series; Contact Voltage VDC:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Dpst, 6A, 250Vac, Black; Switch Operation Marquardt - 27T3076 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 6A, 250Vac, Black; Switch Operation Marquardt
27T3076
Switch, Rocker, Dpst, 6A, 250Vac, Black; Switch Operation Marquardt 27T3076
SWITCH, ROCKER, DPST, 6A, 250VAC, BLACK; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:1800 Series; Contact Voltage VDC:-RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 6A, 250VAC, BLACK; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:1800 Series; Contact Voltage VDC:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 27T3076
Product Name Switch, Rocker, Dpst, 6A, 250Vac, Black; Switch Operation Marquardt
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
A8GS Remote Reset Rocker Switch - A8GS-P1315V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details