Marquardt GmbH Switch, Rocker, Dpst, 10A, 250A, Green; Switch Operation Marquardt 1805.7109-03

Description
SWITCH, ROCKER, DPST, 10A, 250A, GREEN; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Green; Product Range:1800 Series; Contact Current AC Max:10A RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, DPST, 10A, 250A, GREEN; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Green; Product Range:1800 Series; Contact Current AC Max:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Dpst, 10A, 250A, Green; Switch Operation Marquardt - 27T3070 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 10A, 250A, Green; Switch Operation Marquardt
27T3070
Switch, Rocker, Dpst, 10A, 250A, Green; Switch Operation Marquardt 27T3070
SWITCH, ROCKER, DPST, 10A, 250A, GREEN; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Green; Product Range:1800 Series; Contact Current AC Max:10A RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 10A, 250A, GREEN; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Green; Product Range:1800 Series; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 27T3070
Product Name Switch, Rocker, Dpst, 10A, 250A, Green; Switch Operation Marquardt
Rocker Actuator Rocker
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw; DPST
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
A8GS Remote Reset Rocker Switch - A8GS-S1105 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type CT Connector
View Details
3 suppliers
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details