Marquardt GmbH Switch, Pushbutton, Dpdt-No, 16A, 250Vac; Product Range Marquardt 1661.0101-00

Description
SWITCH, PUSHBUTTON, DPDT-NO, 16A, 250VAC; Product Range:1660 Series; Contact Configuration:DPST-N O; Switch Operation:-; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Black; Contact Current AC Max:16A; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, DPDT-NO, 16A, 250VAC; Product Range:1660 Series; Contact Configuration:DPST-N O; Switch Operation:-; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Black; Contact Current AC Max:16A; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Dpdt-No, 16A, 250Vac; Product Range Marquardt - 27T3057 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpdt-No, 16A, 250Vac; Product Range Marquardt
27T3057
Switch, Pushbutton, Dpdt-No, 16A, 250Vac; Product Range Marquardt 27T3057
SWITCH, PUSHBUTTON, DPDT-NO, 16A, 250VAC; Product Range:1660 Series; Contact Configuration:DPST-N O; Switch Operation:-; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Black; Contact Current AC Max:16A; IP Rating:IP40 RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPDT-NO, 16A, 250VAC; Product Range:1660 Series; Contact Configuration:DPST-NO; Switch Operation:-; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Black; Contact Current AC Max:16A; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 27T3057
Product Name Switch, Pushbutton, Dpdt-No, 16A, 250Vac; Product Range Marquardt
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT4021BB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 10167308 - Radwell International
Allen-Bradley / Rockwell Automation
View Details