Marquardt GmbH Rocker & Toggle Switches 1555.3108

Description
Switches & Front Panel Switch, Rocker & Paddle
Request a Quote Datasheet
Description
Switches & Front Panel Switch, Rocker & Paddle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 1555.3108 - Heilind Electronics, Inc.
Wilmington, MA, United States
Rocker & Toggle Switches
1555.3108
Rocker & Toggle Switches 1555.3108
Switches & Front Panel Switch, Rocker & Paddle

Switches & Front Panel Switch, Rocker & Paddle

Buy Now
Switch, Rocker, Dpst, 16A, 250A, Black; Switch Operation Marquardt - 84R4471 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 16A, 250A, Black; Switch Operation Marquardt
84R4471
Switch, Rocker, Dpst, 16A, 250A, Black; Switch Operation Marquardt 84R4471
SWITCH, ROCKER, DPST, 16A, 250A, BLACK; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:1550 Series; Contact Current AC Max:16A RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 16A, 250A, BLACK; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:1550 Series; Contact Current AC Max:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches
Product Number 1555.3108 84R4471
Product Name Rocker & Toggle Switches Switch, Rocker, Dpst, 16A, 250A, Black; Switch Operation Marquardt
Rocker Actuator Rocker
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw; DPST
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two 3-Way Decorative Switches - 72133 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
A8GS Remote Reset Rocker Switch - A8GS-P1180V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details