Marquardt GmbH ROCKERSWITCH-BLK-REDLENS 1555.3102

Description
ROCKERSWITCH-BLK-RED LENS
Request a Quote Datasheet
Description
ROCKERSWITCH-BLK-RED LENS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROCKERSWITCH-BLK-REDLENS - 1555.3102 - Heilind Electronics, Inc.
Wilmington, MA, United States
ROCKERSWITCH-BLK-REDLENS
1555.3102
ROCKERSWITCH-BLK-REDLENS 1555.3102
ROCKERSWITCH-BLK-RED LENS

ROCKERSWITCH-BLK-REDLENS

Buy Now
Switch, Rocker, Dpst, 16A, 250Vac, Black; Switch Operation Marquardt - 84R4470 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 16A, 250Vac, Black; Switch Operation Marquardt
84R4470
Switch, Rocker, Dpst, 16A, 250Vac, Black; Switch Operation Marquardt 84R4470
SWITCH, ROCKER, DPST, 16A, 250VAC, BLACK; Switch Operation:Snap Action; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:1550 Series; Contact Voltage VDC:- RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 16A, 250VAC, BLACK; Switch Operation:Snap Action; Contact Configuration:DPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:1550 Series; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches
Product Number 1555.3102 84R4470
Product Name ROCKERSWITCH-BLK-REDLENS Switch, Rocker, Dpst, 16A, 250Vac, Black; Switch Operation Marquardt
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Switches - Rocker Switches - 4-1571987-2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Rocker Actuator Paddle; Paddle
Switch Function Momentary
Momentary Contact Switch Function On-Mom
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1315 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Solder
View Details
4 suppliers