Marquardt GmbH Slide Switch, Spdt, 0.1A, 30Vdc, Th; Contact Configuration Marquardt 09078.0101-00

Description
SLIDE SWITCH, SPDT, 0.1A, 30VDC, TH; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:9078 Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V; RoHS Compliant: Yes
Datasheet
Description
SLIDE SWITCH, SPDT, 0.1A, 30VDC, TH; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:9078 Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switch, Spdt, 0.1A, 30Vdc, Th; Contact Configuration Marquardt - 48AC7663 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 0.1A, 30Vdc, Th; Contact Configuration Marquardt
48AC7663
Slide Switch, Spdt, 0.1A, 30Vdc, Th; Contact Configuration Marquardt 48AC7663
SLIDE SWITCH, SPDT, 0.1A, 30VDC, TH; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:9078 Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V; RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 0.1A, 30VDC, TH; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:9078 Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 48AC7663
Product Name Slide Switch, Spdt, 0.1A, 30Vdc, Th; Contact Configuration Marquardt
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347292P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switches - 2300-MSN23BSG40 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details