Marquardt GmbH Push Button Sw, Spdt, 0.4Va, 28Vac, Tht; Switch Operation Marquardt 09077.0100-00

Description
PUSH BUTTON SW, SPDT, 0.4VA, 28VAC, THT; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:28V; Contact Voltage DC Nom:28V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PUSH BUTTON SW, SPDT, 0.4VA, 28VAC, THT; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:28V; Contact Voltage DC Nom:28V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Sw, Spdt, 0.4Va, 28Vac, Tht; Switch Operation Marquardt - 48AC7661 - Newark, An Avnet Company
Chicago, IL, United States
Push Button Sw, Spdt, 0.4Va, 28Vac, Tht; Switch Operation Marquardt
48AC7661
Push Button Sw, Spdt, 0.4Va, 28Vac, Tht; Switch Operation Marquardt 48AC7661
PUSH BUTTON SW, SPDT, 0.4VA, 28VAC, THT; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:28V; Contact Voltage DC Nom:28V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PUSH BUTTON SW, SPDT, 0.4VA, 28VAC, THT; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:28V; Contact Voltage DC Nom:28V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 48AC7661
Product Name Push Button Sw, Spdt, 0.4Va, 28Vac, Tht; Switch Operation Marquardt
Switch Function Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-1437573-9 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details