SLIDE SWITCH, DPDT, 28VDC, TH; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:9075 Series; Contact Current Max:-; Contact Voltage AC Max:-; Contact Voltage DC Max:28V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Slide Switches |
| Product Number | 48AC7659 |
| Product Name | Slide Switch, Dpdt, 28Vdc, Th; Contact Configuration Marquardt |
| Terminal Type | Through Hole |