Marquardt GmbH Toggle Switch, Spdt, 0.4Va, 28Vac, Tht; Switch Operation Marquardt 09074.1101-00

Description
TOGGLE SWITCH, SPDT, 0.4VA, 28VAC, THT; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:28V; Switch RoHS Compliant: Yes
Datasheet
Description
TOGGLE SWITCH, SPDT, 0.4VA, 28VAC, THT; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:28V; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Spdt, 0.4Va, 28Vac, Tht; Switch Operation Marquardt - 48AC7657 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 0.4Va, 28Vac, Tht; Switch Operation Marquardt
48AC7657
Toggle Switch, Spdt, 0.4Va, 28Vac, Tht; Switch Operation Marquardt 48AC7657
TOGGLE SWITCH, SPDT, 0.4VA, 28VAC, THT; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:28V; Switch RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 0.4VA, 28VAC, THT; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:28V; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 48AC7657
Product Name Toggle Switch, Spdt, 0.4Va, 28Vac, Tht; Switch Operation Marquardt
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Self-Grounding Toggle Switch, Residential Grade - 1002S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2585-07-3-3-99916-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Light Switches - 2753547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
View Details