Marquardt GmbH Toggle Switch, Spdt, 0.4Va, 28Vac, Tht; Switch Operation Marquardt 09073.1101-00

Description
TOGGLE SWITCH, SPDT, 0.4VA, 28VAC, THT; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:28V; Switch RoHS Compliant: Yes
Datasheet
Description
TOGGLE SWITCH, SPDT, 0.4VA, 28VAC, THT; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:28V; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Spdt, 0.4Va, 28Vac, Tht; Switch Operation Marquardt - 48AC7656 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 0.4Va, 28Vac, Tht; Switch Operation Marquardt
48AC7656
Toggle Switch, Spdt, 0.4Va, 28Vac, Tht; Switch Operation Marquardt 48AC7656
TOGGLE SWITCH, SPDT, 0.4VA, 28VAC, THT; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:28V; Switch RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 0.4VA, 28VAC, THT; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:28V; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 48AC7656
Product Name Toggle Switch, Spdt, 0.4Va, 28Vac, Tht; Switch Operation Marquardt
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 450-08-2-1-15933-ND - DigiKey
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A22HV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Toggle Switch - 361776 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details