Marquardt GmbH Toggle Switch, Spdt, 0.4Va, 28Vac, Tht; Switch Operation Marquardt 09070.1101-00

Description
TOGGLE SWITCH, SPDT, 0.4VA, 28VAC, THT; Switch Operation:-; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:28V; Switch RoHS Compliant: Yes
Datasheet
Description
TOGGLE SWITCH, SPDT, 0.4VA, 28VAC, THT; Switch Operation:-; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:28V; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Spdt, 0.4Va, 28Vac, Tht; Switch Operation Marquardt - 48AC7655 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 0.4Va, 28Vac, Tht; Switch Operation Marquardt
48AC7655
Toggle Switch, Spdt, 0.4Va, 28Vac, Tht; Switch Operation Marquardt 48AC7655
TOGGLE SWITCH, SPDT, 0.4VA, 28VAC, THT; Switch Operation:-; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:28V; Switch RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 0.4VA, 28VAC, THT; Switch Operation:-; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:28V; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 48AC7655
Product Name Toggle Switch, Spdt, 0.4Va, 28Vac, Tht; Switch Operation Marquardt
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

T1 Custom Sealed Toggle Switches - T1 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
Process Sealed Subminiature Toggle - A22EP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
15 Amp 4 Way Toggle Switch, Residential Grade - 1003 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details