Marquardt GmbH Push Button Sw, Spdt, 5A, 48Vac, Tht; Switch Operation Marquardt 09050.4500-00

Description
PUSH BUTTON SW, SPDT, 5A, 48VAC, THT; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:-; Contact Current Max:5A; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PUSH BUTTON SW, SPDT, 5A, 48VAC, THT; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:-; Contact Current Max:5A; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Sw, Spdt, 5A, 48Vac, Tht; Switch Operation Marquardt - 48AC7654 - Newark, An Avnet Company
Chicago, IL, United States
Push Button Sw, Spdt, 5A, 48Vac, Tht; Switch Operation Marquardt
48AC7654
Push Button Sw, Spdt, 5A, 48Vac, Tht; Switch Operation Marquardt 48AC7654
PUSH BUTTON SW, SPDT, 5A, 48VAC, THT; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:-; Contact Current Max:5A; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PUSH BUTTON SW, SPDT, 5A, 48VAC, THT; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:-; Contact Current Max:5A; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 48AC7654
Product Name Push Button Sw, Spdt, 5A, 48Vac, Tht; Switch Operation Marquardt
Switch Function Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Buttons - 2ALM3LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Pushbutton - 933848 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details