Marquardt GmbH Push Button Sw, Dpdt, 5A, 48Vac, Solder; Switch Operation Marquardt 09050.4200-00

Description
PUSH BUTTON SW, DPDT, 5A, 48VAC, SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:-; Contact Current Max:5A; Switch Terminals:Solder; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PUSH BUTTON SW, DPDT, 5A, 48VAC, SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:-; Contact Current Max:5A; Switch Terminals:Solder; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Sw, Dpdt, 5A, 48Vac, Solder; Switch Operation Marquardt - 48AC8673 - Newark, An Avnet Company
Chicago, IL, United States
Push Button Sw, Dpdt, 5A, 48Vac, Solder; Switch Operation Marquardt
48AC8673
Push Button Sw, Dpdt, 5A, 48Vac, Solder; Switch Operation Marquardt 48AC8673
PUSH BUTTON SW, DPDT, 5A, 48VAC, SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:-; Contact Current Max:5A; Switch Terminals:Solder; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PUSH BUTTON SW, DPDT, 5A, 48VAC, SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:-; Contact Current Max:5A; Switch Terminals:Solder; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 48AC8673
Product Name Push Button Sw, Dpdt, 5A, 48Vac, Solder; Switch Operation Marquardt
Switch Function Momentary Contact; Momentary
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals; Solder
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-TAM-5D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Emergency Stop Push Buttons - 139979 - RS Components, Ltd.
Specs
Configuration Normally Closed (NC)
Switching Mechanism 1 NC
Features DustProof; RoHS; Weather resistant or waterproof
View Details