PUSH BUTTON SW, SPDT, 5A, 48VAC, QC; Switch Operation:Momentary;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 48AC7653 |
| Product Name | Push Button Sw, Spdt, 5A, 48Vac, Qc; Switch Operation Marquardt |
| Switch Function | Momentary Contact; Momentary |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Quick Connect |