Marquardt GmbH Push Button Sw, Spdt, 5A, 48Vac, Qc; Switch Operation Marquardt 09050.0100-00

Description
PUSH BUTTON SW, SPDT, 5A, 48VAC, QC; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:-; Contact Current Max:5A; Switch Terminals:Quick Connect; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PUSH BUTTON SW, SPDT, 5A, 48VAC, QC; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:-; Contact Current Max:5A; Switch Terminals:Quick Connect; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Sw, Spdt, 5A, 48Vac, Qc; Switch Operation Marquardt - 48AC7652 - Newark, An Avnet Company
Chicago, IL, United States
Push Button Sw, Spdt, 5A, 48Vac, Qc; Switch Operation Marquardt
48AC7652
Push Button Sw, Spdt, 5A, 48Vac, Qc; Switch Operation Marquardt 48AC7652
PUSH BUTTON SW, SPDT, 5A, 48VAC, QC; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:-; Contact Current Max:5A; Switch Terminals:Quick Connect; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PUSH BUTTON SW, SPDT, 5A, 48VAC, QC; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:-; Contact Current Max:5A; Switch Terminals:Quick Connect; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 48AC7652
Product Name Push Button Sw, Spdt, 5A, 48Vac, Qc; Switch Operation Marquardt
Switch Function Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AA-91B1-00G - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
View Details
Push Button Switches - 1116512 - RS Components, Ltd.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Raised
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Micro switches - M 6900 - M 6900-11-3-P3-80B9 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details