Marquardt GmbH Rotary Switch, 1 Pole, 5A, 48V, 45Deg; No. Of Switch Positions Marquardt 09032.0200-00

Description
ROTARY SWITCH, 1 POLE, 5A, 48V, 45DEG; No. of Switch Positions:4 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:48V; Product Range:-; Illumination:Non Illuminated; Contact CurrentRoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 1 POLE, 5A, 48V, 45DEG; No. of Switch Positions:4 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:48V; Product Range:-; Illumination:Non Illuminated; Contact CurrentRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 1 Pole, 5A, 48V, 45Deg; No. Of Switch Positions Marquardt - 48AC7643 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1 Pole, 5A, 48V, 45Deg; No. Of Switch Positions Marquardt
48AC7643
Rotary Switch, 1 Pole, 5A, 48V, 45Deg; No. Of Switch Positions Marquardt 48AC7643
ROTARY SWITCH, 1 POLE, 5A, 48V, 45DEG; No. of Switch Positions:4 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:48V; Product Range:-; Illumination:Non Illuminated; Contact CurrentRoHS Compliant: Yes

ROTARY SWITCH, 1 POLE, 5A, 48V, 45DEG; No. of Switch Positions:4 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:48V; Product Range:-; Illumination:Non Illuminated; Contact CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 48AC7643
Product Name Rotary Switch, 1 Pole, 5A, 48V, 45Deg; No. Of Switch Positions Marquardt
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 1758210 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
 - 194L-C40-1783 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details