Marquardt GmbH Rocker Switch, Dpst, 10A, 24Vdc, Black; Illumination Marquardt 03251.0066-00

Description
ROCKER SWITCH, DPST, 10A, 24VDC, BLACK; Illumination:Illumin ated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:10A; Contact Voltage AC Nom:-; Contact RoHS Compliant: Yes
Datasheet
Description
ROCKER SWITCH, DPST, 10A, 24VDC, BLACK; Illumination:Illumin ated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:10A; Contact Voltage AC Nom:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, Dpst, 10A, 24Vdc, Black; Illumination Marquardt - 48AC7534 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 10A, 24Vdc, Black; Illumination Marquardt
48AC7534
Rocker Switch, Dpst, 10A, 24Vdc, Black; Illumination Marquardt 48AC7534
ROCKER SWITCH, DPST, 10A, 24VDC, BLACK; Illumination:Illumin ated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:10A; Contact Voltage AC Nom:-; Contact RoHS Compliant: Yes

ROCKER SWITCH, DPST, 10A, 24VDC, BLACK; Illumination:Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:10A; Contact Voltage AC Nom:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 48AC7534
Product Name Rocker Switch, Dpst, 10A, 24Vdc, Black; Illumination Marquardt
Rocker Actuator Rocker
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw; DPST
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710040 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 221 F (105 C)
View Details
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
View Details
Rocker Switches - 7346930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Right angle pc pin
View Details