Marquardt GmbH Rocker Switch, Spst-No, 10A, 12Vdc, Blk; Illumination Marquardt 03251.0059-00

Description
ROCKER SWITCH, SPST-NO, 10A, 12VDC, BLK; Illumination:Non Illuminated; Contact Configuration:SPST-N O; Switch Operation:-; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:10A; Contact Voltage AC Nom:-; Contact RoHS Compliant: Yes
Datasheet
Description
ROCKER SWITCH, SPST-NO, 10A, 12VDC, BLK; Illumination:Non Illuminated; Contact Configuration:SPST-N O; Switch Operation:-; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:10A; Contact Voltage AC Nom:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, Spst-No, 10A, 12Vdc, Blk; Illumination Marquardt - 48AC7527 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst-No, 10A, 12Vdc, Blk; Illumination Marquardt
48AC7527
Rocker Switch, Spst-No, 10A, 12Vdc, Blk; Illumination Marquardt 48AC7527
ROCKER SWITCH, SPST-NO, 10A, 12VDC, BLK; Illumination:Non Illuminated; Contact Configuration:SPST-N O; Switch Operation:-; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:10A; Contact Voltage AC Nom:-; Contact RoHS Compliant: Yes

ROCKER SWITCH, SPST-NO, 10A, 12VDC, BLK; Illumination:Non Illuminated; Contact Configuration:SPST-NO; Switch Operation:-; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:10A; Contact Voltage AC Nom:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 48AC7527
Product Name Rocker Switch, Spst-No, 10A, 12Vdc, Blk; Illumination Marquardt
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
A8L Miniature Rocker Switch - A8L-11-11N2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Solder
View Details
3 suppliers
Rocker Switches - 4561694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details