Marquardt GmbH Rocker Switch, Spst, 10A, 24Vdc, Black; Illumination Marquardt 03251.0048-00

Description
ROCKER SWITCH, SPST, 10A, 24VDC, BLACK; Illumination:Non Illuminated; Contact Configuration:SPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:10A; Contact Voltage AC Nom:-; ContactRoHS Compliant: Yes
Datasheet
Description
ROCKER SWITCH, SPST, 10A, 24VDC, BLACK; Illumination:Non Illuminated; Contact Configuration:SPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:10A; Contact Voltage AC Nom:-; ContactRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, Spst, 10A, 24Vdc, Black; Illumination Marquardt - 48AC7517 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, 10A, 24Vdc, Black; Illumination Marquardt
48AC7517
Rocker Switch, Spst, 10A, 24Vdc, Black; Illumination Marquardt 48AC7517
ROCKER SWITCH, SPST, 10A, 24VDC, BLACK; Illumination:Non Illuminated; Contact Configuration:SPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:10A; Contact Voltage AC Nom:-; ContactRoHS Compliant: Yes

ROCKER SWITCH, SPST, 10A, 24VDC, BLACK; Illumination:Non Illuminated; Contact Configuration:SPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:10A; Contact Voltage AC Nom:-; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 48AC7517
Product Name Rocker Switch, Spst, 10A, 24Vdc, Black; Illumination Marquardt
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 416720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Push in
Standards / Compliances RoHS
View Details
15 Amp 3 Way Lighted Decorative Switch, Residential Grade - 1005L - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Features Illuminated
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1283V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details