Marquardt GmbH Rocker Switch, Dpst, 20A, 250Vac, Orange; Illumination Marquardt 01835.3114-01

Description
ROCKER SWITCH, DPST, 20A, 250VAC, ORANGE; Illumination:Illumin ated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Orange; Switch Mounting:Panel; Contact Current Max:20A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes
Datasheet
Description
ROCKER SWITCH, DPST, 20A, 250VAC, ORANGE; Illumination:Illumin ated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Orange; Switch Mounting:Panel; Contact Current Max:20A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, Dpst, 20A, 250Vac, Orange; Illumination Marquardt - 48AC7481 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 20A, 250Vac, Orange; Illumination Marquardt
48AC7481
Rocker Switch, Dpst, 20A, 250Vac, Orange; Illumination Marquardt 48AC7481
ROCKER SWITCH, DPST, 20A, 250VAC, ORANGE; Illumination:Illumin ated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Orange; Switch Mounting:Panel; Contact Current Max:20A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

ROCKER SWITCH, DPST, 20A, 250VAC, ORANGE; Illumination:Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Orange; Switch Mounting:Panel; Contact Current Max:20A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 48AC7481
Product Name Rocker Switch, Dpst, 20A, 250Vac, Orange; Illumination Marquardt
Rocker Actuator Rocker
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw; DPST
Standards / Compliances RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Rocker - K1 - OTTO Controls
OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
Rocker Switches - 7932468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Combination 15A Tamper Resistant Decorative Outlet & Pilot Light - 72500 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details