Marquardt GmbH Rocker Switch, Dpst, 20A, 250Vac, Black; Illumination Marquardt 01832.9105-00

Description
ROCKER SWITCH, DPST, 20A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Through Hole; Contact Current Max:20A; Contact Voltage AC RoHS Compliant: Yes
Datasheet
Description
ROCKER SWITCH, DPST, 20A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Through Hole; Contact Current Max:20A; Contact Voltage AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, Dpst, 20A, 250Vac, Black; Illumination Marquardt - 48AC7475 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 20A, 250Vac, Black; Illumination Marquardt
48AC7475
Rocker Switch, Dpst, 20A, 250Vac, Black; Illumination Marquardt 48AC7475
ROCKER SWITCH, DPST, 20A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Through Hole; Contact Current Max:20A; Contact Voltage AC RoHS Compliant: Yes

ROCKER SWITCH, DPST, 20A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Through Hole; Contact Current Max:20A; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 48AC7475
Product Name Rocker Switch, Dpst, 20A, 250Vac, Black; Illumination Marquardt
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 419794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details
Combination 15A Tamper Resistant Decorative Outlet & Pilot Light - 72500 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details
A8L Miniature Rocker Switch - A8L-11-14N3 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Right Angle PC Pins; Left-angled PCB
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details