ROCKER SWITCH, DPST, 20A, 250VAC, WHITE; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:White; Switch Mounting:Panel; Contact Current Max:20A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 48AC7472 |
| Product Name | Rocker Switch, Dpst, 20A, 250Vac, White; Illumination Marquardt |
| Rocker Actuator | Rocker |
| Maintained Contact Switch Function | ON/OFF |
| Pole & Throw Specifications | Double Pole, Single Throw; DPST |