Marquardt GmbH Rocker Switch, Spst, 20A, 250Vac, White; Illumination Marquardt 01831.3311-03

Description
ROCKER SWITCH, SPST, 20A, 250VAC, WHITE; Illumination:Non Illuminated; Contact Configuration:SPST; Switch Operation:On-Off; Actuator / Cap Colour:White; Switch Mounting:Panel; Contact Current Max:20A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes
Datasheet
Description
ROCKER SWITCH, SPST, 20A, 250VAC, WHITE; Illumination:Non Illuminated; Contact Configuration:SPST; Switch Operation:On-Off; Actuator / Cap Colour:White; Switch Mounting:Panel; Contact Current Max:20A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, Spst, 20A, 250Vac, White; Illumination Marquardt - 48AC7467 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, 20A, 250Vac, White; Illumination Marquardt
48AC7467
Rocker Switch, Spst, 20A, 250Vac, White; Illumination Marquardt 48AC7467
ROCKER SWITCH, SPST, 20A, 250VAC, WHITE; Illumination:Non Illuminated; Contact Configuration:SPST; Switch Operation:On-Off; Actuator / Cap Colour:White; Switch Mounting:Panel; Contact Current Max:20A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

ROCKER SWITCH, SPST, 20A, 250VAC, WHITE; Illumination:Non Illuminated; Contact Configuration:SPST; Switch Operation:On-Off; Actuator / Cap Colour:White; Switch Mounting:Panel; Contact Current Max:20A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 48AC7467
Product Name Rocker Switch, Spst, 20A, 250Vac, White; Illumination Marquardt
Rocker Actuator Rocker
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Rocker Switches - K3 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF)
View Details
Rocker Switches - 9132844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Quick connect
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
15 Amp 4 Way Decorative Switch, Residential Grade - 1006 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details