Marquardt GmbH Rocker Switch, Dpdt, 10A, 250Vac, Black; Illumination Marquardt 01804.1121-00

Description
ROCKER SWITCH, DPDT, 10A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPDT; Switch Operation:-; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:10A; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes
Description
ROCKER SWITCH, DPDT, 10A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPDT; Switch Operation:-; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:10A; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, Dpdt, 10A, 250Vac, Black; Illumination Marquardt - 48AC7461 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 10A, 250Vac, Black; Illumination Marquardt
48AC7461
Rocker Switch, Dpdt, 10A, 250Vac, Black; Illumination Marquardt 48AC7461
ROCKER SWITCH, DPDT, 10A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPDT; Switch Operation:-; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:10A; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes

ROCKER SWITCH, DPDT, 10A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPDT; Switch Operation:-; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:10A; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 48AC7461
Product Name Rocker Switch, Dpdt, 10A, 250Vac, Black; Illumination Marquardt
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 7-1437595-0 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On None On
Terminal Type Wire Lugs
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710040 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 221 F (105 C)
View Details