PUSH BUTTON SW, DPST, 16A, 250VAC, QC; Switch Operation:On-Off; Contact Configuration:DPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:16A; Switch Terminals:Quick Connect; Product Range:1683 Series; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 48AC7448 |
| Product Name | Push Button Sw, Dpst, 16A, 250Vac, Qc; Switch Operation Marquardt |
| Switch Function | On-Off |
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST |
| Terminal Type | Quick Connect |