Marquardt GmbH Pb Switch, Illum, Dpst, 16A, 250V, Green; Product Range Marquardt 01670.5202-00

Description
PB SWITCH, ILLUM, DPST, 16A, 250V, GREEN; Product Range:1670 Series; Contact Configuration:DPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Green; Contact Voltage DC Nom:-; RoHS Compliant: Yes
Description
PB SWITCH, ILLUM, DPST, 16A, 250V, GREEN; Product Range:1670 Series; Contact Configuration:DPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Green; Contact Voltage DC Nom:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Illum, Dpst, 16A, 250V, Green; Product Range Marquardt - 48AC7446 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Dpst, 16A, 250V, Green; Product Range Marquardt
48AC7446
Pb Switch, Illum, Dpst, 16A, 250V, Green; Product Range Marquardt 48AC7446
PB SWITCH, ILLUM, DPST, 16A, 250V, GREEN; Product Range:1670 Series; Contact Configuration:DPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Green; Contact Voltage DC Nom:-; RoHS Compliant: Yes

PB SWITCH, ILLUM, DPST, 16A, 250V, GREEN; Product Range:1670 Series; Contact Configuration:DPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Green; Contact Voltage DC Nom:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 48AC7446
Product Name Pb Switch, Illum, Dpst, 16A, 250V, Green; Product Range Marquardt
Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Process Sealed Subminiature Pushbutton - AB15BW-FC - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
22mm Incandescent Module 800F PB - 800F-D2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
2 suppliers