PUSH BUTTON SW, DPST-NO, 16A, 250VAC, QC; Switch Operation:-; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 48AC7441 |
| Product Name | Push Button Sw, Dpst-No, 16A, 250Vac, Qc; Switch Operation Marquardt |
| Configuration | Normally Open (NO) |
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST-NO |
| Terminal Type | Quick Connect |