Marquardt GmbH Rocker Switch, Dpst, 16A, 250Vac, Black; Illumination Marquardt 01555.3108-00

Description
ROCKER SWITCH, DPST, 16A, 250VAC, BLACK; Illumination:Illumin ated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:16A; Contact Voltage AC Nom:250V; ContactRoHS Compliant: Yes
Description
ROCKER SWITCH, DPST, 16A, 250VAC, BLACK; Illumination:Illumin ated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:16A; Contact Voltage AC Nom:250V; ContactRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, Dpst, 16A, 250Vac, Black; Illumination Marquardt - 48AC7436 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 16A, 250Vac, Black; Illumination Marquardt
48AC7436
Rocker Switch, Dpst, 16A, 250Vac, Black; Illumination Marquardt 48AC7436
ROCKER SWITCH, DPST, 16A, 250VAC, BLACK; Illumination:Illumin ated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:16A; Contact Voltage AC Nom:250V; ContactRoHS Compliant: Yes

ROCKER SWITCH, DPST, 16A, 250VAC, BLACK; Illumination:Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:16A; Contact Voltage AC Nom:250V; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 48AC7436
Product Name Rocker Switch, Dpst, 16A, 250Vac, Black; Illumination Marquardt
Rocker Actuator Rocker
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw; DPST
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Single-throw On/Off Rocker Switch - 82710020 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 185 F (85 C)
View Details
Rocker Switches - 1571091-4 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off
View Details
2 suppliers
Rocker Switches - Z8519-ND - DigiKey
Aratas America LLC
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
View Details
2 suppliers