Marquardt GmbH Rocker Switch, Dpst, 16A, 250Vac, Black; Illumination Marquardt 01552.3117-01

Description
ROCKER SWITCH, DPST, 16A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:16A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes
Description
ROCKER SWITCH, DPST, 16A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:16A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, Dpst, 16A, 250Vac, Black; Illumination Marquardt - 48AC7432 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 16A, 250Vac, Black; Illumination Marquardt
48AC7432
Rocker Switch, Dpst, 16A, 250Vac, Black; Illumination Marquardt 48AC7432
ROCKER SWITCH, DPST, 16A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:16A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

ROCKER SWITCH, DPST, 16A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:16A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 48AC7432
Product Name Rocker Switch, Dpst, 16A, 250Vac, Black; Illumination Marquardt
Rocker Actuator Rocker
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw; DPST
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 419772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Quick connect
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710020 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 185 F (85 C)
View Details
Sealed Rocker - U2 - OTTO Controls
OTTO Controls
Specs
Rocker Actuator Dual
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Features Dustproof; Weather resistant or waterproof
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1313V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details