MICROSWITCH, PLUNGER, SPDT, 4A, 12VDC; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Cable; Contact Current Max:4A; Contact Voltage DC Nom:12V; Product Range:1058 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 48AC7428 |
| Product Name | Microswitch, Plunger, Spdt, 4A, 12Vdc; Microswitch Type Marquardt |
| Common Size | Subminiature |
| Standards and Certifications | RoHS |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |