MICROSWITCH, LEVER, SPDT, 10A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:1006 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 48AC7402 |
| Product Name | Microswitch, Lever, Spdt, 10A, 250Vac; Microswitch Type Marquardt |
| Actuator Style | Lever Style |
| Common Size | Miniature |
| Standards and Certifications | RoHS |