Marquardt GmbH Microswitch, Lever, Spdt, 10A, 250Vac; Microswitch Type Marquardt 01006.0701-02

Description
MICROSWITCH, LEVER, SPDT, 10A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:1006 Series; RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, LEVER, SPDT, 10A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:1006 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Lever, Spdt, 10A, 250Vac; Microswitch Type Marquardt - 48AC7401 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 10A, 250Vac; Microswitch Type Marquardt
48AC7401
Microswitch, Lever, Spdt, 10A, 250Vac; Microswitch Type Marquardt 48AC7401
MICROSWITCH, LEVER, SPDT, 10A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:1006 Series; RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 10A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:1006 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 48AC7401
Product Name Microswitch, Lever, Spdt, 10A, 250Vac; Microswitch Type Marquardt
Actuator Style Lever Style
Common Size Miniature
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR072H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 241244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details