Marquardt GmbH Microswitch, Plunger, Spdt, 16A, 250Vac; Microswitch Type Marquardt 01005.1004-01

Description
MICROSWITCH, PLUNGER, SPDT, 16A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:-; Product Range:1005 RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, PLUNGER, SPDT, 16A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:-; Product Range:1005 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Plunger, Spdt, 16A, 250Vac; Microswitch Type Marquardt - 48AC7398 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Plunger, Spdt, 16A, 250Vac; Microswitch Type Marquardt
48AC7398
Microswitch, Plunger, Spdt, 16A, 250Vac; Microswitch Type Marquardt 48AC7398
MICROSWITCH, PLUNGER, SPDT, 16A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:-; Product Range:1005 RoHS Compliant: Yes

MICROSWITCH, PLUNGER, SPDT, 16A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:-; Product Range:1005 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 48AC7398
Product Name Microswitch, Plunger, Spdt, 16A, 250Vac; Microswitch Type Marquardt
Common Size Miniature
Unlock Full Specs
to access all available technical data

Similar Products

D2FD Dust Proof Ultra Subminiature Basic Switch - D2FD-01L1-1T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Features Dustproof
View Details
4 suppliers
Double Break, Miniature Basic Switches - B5-7 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2496849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details