MICROSWITCH, PLUNGER, SPDT, 6A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:1004 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 48AC7397 |
| Product Name | Microswitch, Plunger, Spdt, 6A, 250Vac; Microswitch Type Marquardt |
| Common Size | Miniature |