DESCRIPTION
Quick SPC software suite for SPC and Quality Control software allows customers to easily create distributed shop-floor data acquisition systems, providing Statistical Process and Quality Control that meet industry standard quality-related guidelines, as defined by present industry requirements.
Quick SPC™ is a native Windows® software for shop floor applications. It is characterized by a flexible software environment, matching current and future metrological and statistical needs: page layouts, short cuts, hot tabs, application templates, reports, customers based statistical evaluations and more.
The suite foresees fully integrated software modules for:
data acquisition
measurement elaboration
statistical analysis
machine tool compensation
network integration and data storage
Quick SPC™ can be installed on any Windows-compatible PC; in most simple cases, data collection can be simply performed by using keyboard data entry, a USB or serial port. It is provided with a simple yet powerful environment to create guided operator sequences and instructions, using the most common Windows tools: text messages, bitmap, tiff, jpeg, etc., audio and video files, and more.
It supplies different types of Statistical Analysis, supporting several SPC methods:
Statistical Analysis for Process Capability and Machine Capability (i.e real-time and batch analysis])
Measurement System Analysis (i.e. Gauge Capability)
A long list of methods is presently supported. Any user, however, can freely program additional methods according to his own needs.
Collected data can be exported in several formats: Q-DAS® qs-Stat®, text (comma / tab delimited, Excel, etc.); other user-specific formats are available upon request. With respect to the Q-DAS® qs-Stat® format it is fully certified as compliant to AQDEF 4.1, level B.
BENEFITS
Large range of applications, from simple manual gauging benches to the most complex automatic gauging machines
Powerful and versatile, capable of connecting to a variety of analog and digital measuring devices and machine tool CNC's
Safe and reliable with checks on programmed data consistency, data backup and restore utilities, multi-level user security access
Fully customizable software environment matching any metrological and statistical need, from customer oriented page layouts to customer-based statistical evaluations
Easy to use by operators thanks to programmable Guided Sequences that lead them hand-in-hand through the required operations
Supported by any Windows-compatible PC running Windows® 7™ or Windows® 10™
Q-DAS® qs-Stat® data format compliant, AQDEF 4.1 (level B) certified
TECH SPECS
Configuration and Programming
Spreadsheet programming interface, Microsoft® Explorer®-style user interface, integrated Microsoft® Office Access® database
Live measurement display and fully guided operator prompted acquisition sequences using multimedia files (bmp, pcx, jpg, avi, mpg, etc.)
Consistency control routine for all configuration and Programming phases
Measurements and Zero Setting
Static and digital dynamic measuring cycles. Unlimited number of measuring steps and part programs
Fully automatic machine tool control (Feedback) and multiple stations control for assembly applications
Zero setting and Min-Max mastering with consecutive, cumulative drift controls and non-zero-band controls
Statistical Process Control
Configurable and programmable data evaluation complying with International (ISO), National (DIN, AIAG, CNOMO) and customer guidelines
Embedded Q-DAS® statistical package for on-line, variable data analysis (control chart, machine and process capability). qs-STAT® fully compliant data storage
Measuring System Analysis
Accuracy, Repeatability, Reproducibility, Linearity, Stability studies complying with International (ISO), National (DIN, AIAG, CNOMO) and customers guidelines
Fully programmable prompted acquisition sequences in both blind and full details measure mode
Measuring System Analysis traceability by storing each study separately together with all necessary references
Data evaluation can be run through Marposs® Measuring System Analysis (MSA) software module (option). Analysis can be seamlessly run through Q-DAS® MSA software package as well
Network and Connectivity
An ODBC-compliant structure and qs-STAT® compliant data storage allow interfacing to virtually any network client and data base architecture
Support for the most popular industrial Fieldbus environments
Utilities
Serial Driver Programmer connects to virtually any serial device using ASCII based protocols
Analog Probes Tuner (APT) to set up sensors assembly when more than one sensor is used to create a measurement
Group and Users to define multi-level password access, operator based software modules, displays, short cuts, hot tabs, icons and soft-keys
Customizable reporting and printing
Language Versions
Change Language module allows to select among the following languages: English, French, German, Italian, Japanese, Portuguese, Spanish, Swedish, Chinese and Korean
Other language versions available on demand
On-line manuals in Adobe® Acrobat® format are supplied in every available language
Minimum Hardware requirements
Marposs Industrial Computer (model E9066) or any Windows compatible PC
Operating System Windows® 10 and Windows® 7
2GB RAM (recommended minimum 4GB for Windows® 10)
1024x768 XVGA display
At least 3GB of free hard disk space
Software Add-Ons
Cam Profiles - Camshaft gauging routines to determine the lobes' main characteristic
Transmission Components - Double and Single Flank, Noise detection
Injection System - Fuel Injection System check through sub-micron technology
Glass - Automotive glass gauging routines including best fit elaboration
Flexible Measurement Application - 2D Contact and Opto flexible measuring applications
DESCRIPTION
Quick SPC software suite for SPC and Quality Control software allows customers to easily create distributed shop-floor data acquisition systems, providing Statistical Process and Quality Control that meet industry standard quality-related guidelines, as defined by present industry requirements.
Quick SPC™ is a native Windows® software for shop floor applications. It is characterized by a flexible software environment, matching current and future metrological and statistical needs: page layouts, short cuts, hot tabs, application templates, reports, customers based statistical evaluations and more.
The suite foresees fully integrated software modules for:
- data acquisition
- measurement elaboration
- statistical analysis
- machine tool compensation
- network integration and data storage
Quick SPC™ can be installed on any Windows-compatible PC; in most simple cases, data collection can be simply performed by using keyboard data entry, a USB or serial port. It is provided with a simple yet powerful environment to create guided operator sequences and instructions, using the most common Windows tools: text messages, bitmap, tiff, jpeg, etc., audio and video files, and more.
It supplies different types of Statistical Analysis, supporting several SPC methods:
- Statistical Analysis for Process Capability and Machine Capability (i.e real-time and batch analysis])
- Measurement System Analysis (i.e. Gauge Capability)
A long list of methods is presently supported. Any user, however, can freely program additional methods according to his own needs.
Collected data can be exported in several formats: Q-DAS® qs-Stat®, text (comma / tab delimited, Excel, etc.); other user-specific formats are available upon request. With respect to the Q-DAS® qs-Stat® format it is fully certified as compliant to AQDEF 4.1, level B.
BENEFITS
- Large range of applications, from simple manual gauging benches to the most complex automatic gauging machines
- Powerful and versatile, capable of connecting to a variety of analog and digital measuring devices and machine tool CNC's
- Safe and reliable with checks on programmed data consistency, data backup and restore utilities, multi-level user security access
- Fully customizable software environment matching any metrological and statistical need, from customer oriented page layouts to customer-based statistical evaluations
- Easy to use by operators thanks to programmable Guided Sequences that lead them hand-in-hand through the required operations
- Supported by any Windows-compatible PC running Windows® 7™ or Windows® 10™
- Q-DAS® qs-Stat® data format compliant, AQDEF 4.1 (level B) certified
TECH SPECS
Configuration and Programming
- Spreadsheet programming interface, Microsoft® Explorer®-style user interface, integrated Microsoft® Office Access® database
- Live measurement display and fully guided operator prompted acquisition sequences using multimedia files (bmp, pcx, jpg, avi, mpg, etc.)
- Consistency control routine for all configuration and Programming phases
Measurements and Zero Setting
- Static and digital dynamic measuring cycles. Unlimited number of measuring steps and part programs
- Fully automatic machine tool control (Feedback) and multiple stations control for assembly applications
- Zero setting and Min-Max mastering with consecutive, cumulative drift controls and non-zero-band controls
Statistical Process Control
- Configurable and programmable data evaluation complying with International (ISO), National (DIN, AIAG, CNOMO) and customer guidelines
- Embedded Q-DAS® statistical package for on-line, variable data analysis (control chart, machine and process capability). qs-STAT® fully compliant data storage
Measuring System Analysis
- Accuracy, Repeatability, Reproducibility, Linearity, Stability studies complying with International (ISO), National (DIN, AIAG, CNOMO) and customers guidelines
- Fully programmable prompted acquisition sequences in both blind and full details measure mode
- Measuring System Analysis traceability by storing each study separately together with all necessary references
- Data evaluation can be run through Marposs® Measuring System Analysis (MSA) software module (option). Analysis can be seamlessly run through Q-DAS® MSA software package as well
Network and Connectivity
- An ODBC-compliant structure and qs-STAT® compliant data storage allow interfacing to virtually any network client and data base architecture
- Support for the most popular industrial Fieldbus environments
Utilities
- Serial Driver Programmer connects to virtually any serial device using ASCII based protocols
- Analog Probes Tuner (APT) to set up sensors assembly when more than one sensor is used to create a measurement
- Group and Users to define multi-level password access, operator based software modules, displays, short cuts, hot tabs, icons and soft-keys
- Customizable reporting and printing
Language Versions
- Change Language module allows to select among the following languages: English, French, German, Italian, Japanese, Portuguese, Spanish, Swedish, Chinese and Korean
- Other language versions available on demand
- On-line manuals in Adobe® Acrobat® format are supplied in every available language
Minimum Hardware requirements
- Marposs Industrial Computer (model E9066) or any Windows compatible PC
- Operating System Windows® 10 and Windows® 7
- 2GB RAM (recommended minimum 4GB for Windows® 10)
- 1024x768 XVGA display
- At least 3GB of free hard disk space
Software Add-Ons
- Cam Profiles - Camshaft gauging routines to determine the lobes' main characteristic
- Transmission Components - Double and Single Flank, Noise detection
- Injection System - Fuel Injection System check through sub-micron technology
- Glass - Automotive glass gauging routines including best fit elaboration
- Flexible Measurement Application - 2D Contact and Opto flexible measuring applications