Marposs Corp Digital Torque Adapter DTA

Description
DESCRIPTION In most cases, the use of digital torque information from the machine drives (frequency units) is sufficient for the process monitoring. Modern CNC machine tools provide this information (in some cases a license is requested). Only in cases of poor resolution or low refresh rate (e.g., where high spindle power is connected with very small tools), DTA should be supported or replaced by a force sensor. BENEFITS Easy to activate via release code Access to digital torque data via fieldbus systems like PROFIBUS, PROFINET, ETHERNET (IP) Flexible mapping based on the monitoring strategy of a cutting cycle Real-time data processing TECH SPECS DTA can be installed on: CTM and GENIOR MODULAR (GEM) systems with Profibus, Profinet, and Ethernet (IP) DTA works with many CNC controls (e.g, from SIEMENS, FANUC, HEIDENHAIN, MITSUBISHI and MTX BOSCH REXROTH (for data transfer from SIEMENS controls a license is needed) Additional software or hardware requirements depend on the CNC control and the fieldbus type. In most cases the PLC needs to be adapted to perform the handshake and dedicated data exchange. DTA options (release code): CTM V6: DTA-1-DP/S GEM: GEM DTA-DP

Suppliers

Company
Product
Description
Supplier Links
Digital Torque Adapter - DTA - Marposs Corp
Auburn Hills, MI, United States
Digital Torque Adapter
DTA
Digital Torque Adapter DTA
DESCRIPTION In most cases, the use of digital torque information from the machine drives (frequency units) is sufficient for the process monitoring. Modern CNC machine tools provide this information (in some cases a license is requested). Only in cases of poor resolution or low refresh rate (e.g., where high spindle power is connected with very small tools), DTA should be supported or replaced by a force sensor. BENEFITS Easy to activate via release code Access to digital torque data via fieldbus systems like PROFIBUS, PROFINET, ETHERNET (IP) Flexible mapping based on the monitoring strategy of a cutting cycle Real-time data processing TECH SPECS DTA can be installed on: CTM and GENIOR MODULAR (GEM) systems with Profibus, Profinet, and Ethernet (IP) DTA works with many CNC controls (e.g, from SIEMENS, FANUC, HEIDENHAIN, MITSUBISHI and MTX BOSCH REXROTH (for data transfer from SIEMENS controls a license is needed) Additional software or hardware requirements depend on the CNC control and the fieldbus type. In most cases the PLC needs to be adapted to perform the handshake and dedicated data exchange. DTA options (release code): CTM V6: DTA-1-DP/S GEM: GEM DTA-DP

DESCRIPTION

In most cases, the use of digital torque information from the machine drives (frequency units) is sufficient for the process monitoring. Modern CNC machine tools provide this information (in some cases a license is requested). Only in cases of poor resolution or low refresh rate (e.g., where high spindle power is connected with very small tools), DTA should be supported or replaced by a force sensor.


BENEFITS

  • Easy to activate via release code
  • Access to digital torque data via fieldbus systems like PROFIBUS, PROFINET, ETHERNET (IP)
  • Flexible mapping based on the monitoring strategy of a cutting cycle
  • Real-time data processing

TECH SPECS

DTA can be installed on:

  • CTM and GENIOR MODULAR (GEM) systems with Profibus, Profinet, and Ethernet (IP)
  • DTA works with many CNC controls (e.g, from SIEMENS, FANUC, HEIDENHAIN, MITSUBISHI and MTX BOSCH REXROTH (for data transfer from SIEMENS controls a license is needed)

Additional software or hardware requirements depend on the CNC control and the fieldbus type. In most cases the PLC needs to be adapted to perform the handshake and dedicated data exchange.

DTA options (release code):

  • CTM V6: DTA-1-DP/S
  • GEM: GEM DTA-DP
Supplier's Site

Technical Specifications

  Marposs Corp
Product Category Force and Torque Instruments
Product Number DTA
Product Name Digital Torque Adapter
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 20 lbF / 10 kgF / 100 N - M3-20 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 22.48 lbs (10.2 kg)
Output Digital Serial
View Details
Force Gauge Incl. ISO Calibration Certificate - 5855424 - PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Rated Load 0.0 to 2.25 lbs (0.0 to 1.02 kg)
Load Accuracy 0.1 ±% Full Scale
View Details
 - 8477997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Torque 7.96 to 487 In-lbs (9.18 to 561 kg-cm)
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Torque Measurement Device - ME 5600 - DEPRAG, Inc.
Specs
Output Digital Serial; Other Digital
Special Type Modular
View Details