Marl International Limited Indicator Lamps 255-521-64-38

Description
Marl 255-521-64-38 Indicator Lamp
Request a Quote Datasheet
Description
Marl 255-521-64-38 Indicator Lamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Lamps - 4243829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Indicator Lamps
4243829
Indicator Lamps 4243829
Marl 255-521-64-38 Indicator Lamp

Marl 255-521-64-38 Indicator Lamp

Supplier's Site
Led Bulb, Ba9S, Yellow, 625Mw, T-3 1/4; Lamp Base Type Marl - 68K1208 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, Yellow, 625Mw, T-3 1/4; Lamp Base Type Marl
68K1208
Led Bulb, Ba9S, Yellow, 625Mw, T-3 1/4; Lamp Base Type Marl 68K1208
LED BULB, BA9S, YELLOW, 625mW, T-3 1/4; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4 (10mm); Power Rating:625mW; Wavelength Typ:590nm; Luminous Intensity:4500mcd; Average Bulb Life:100000h; Supply Voltage:48V RoHS Compliant: Yes

LED BULB, BA9S, YELLOW, 625mW, T-3 1/4; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4 (10mm); Power Rating:625mW; Wavelength Typ:590nm; Luminous Intensity:4500mcd; Average Bulb Life:100000h; Supply Voltage:48V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 4243829 68K1208
Product Name Indicator Lamps Led Bulb, Ba9S, Yellow, 625Mw, T-3 1/4; Lamp Base Type Marl
LED Color Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106262 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.1 mm (0.2008 inch)
View Details
Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details