Marl International Limited Led Bulb, Green, 1W, 16Mm; Lamp Base Type Marl 245-532-87-50

Description
LED BULB, GREEN, 1W, 16MM; Lamp Base Type:-; LED Color:Green; Bulb Size:16mm; Power Rating:1W; Wavelength Typ:527nm; Luminous Intensity:23000mcd; Average Bulb Life:100000h; Supply Voltage:130V; Current Rating:5mA; Colour:Green RoHS Compliant: Yes
Datasheet
Description
LED BULB, GREEN, 1W, 16MM; Lamp Base Type:-; LED Color:Green; Bulb Size:16mm; Power Rating:1W; Wavelength Typ:527nm; Luminous Intensity:23000mcd; Average Bulb Life:100000h; Supply Voltage:130V; Current Rating:5mA; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Green, 1W, 16Mm; Lamp Base Type Marl - 68K1196 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Green, 1W, 16Mm; Lamp Base Type Marl
68K1196
Led Bulb, Green, 1W, 16Mm; Lamp Base Type Marl 68K1196
LED BULB, GREEN, 1W, 16MM; Lamp Base Type:-; LED Color:Green; Bulb Size:16mm; Power Rating:1W; Wavelength Typ:527nm; Luminous Intensity:23000mcd; Average Bulb Life:100000h; Supply Voltage:130V; Current Rating:5mA; Colour:Green RoHS Compliant: Yes

LED BULB, GREEN, 1W, 16MM; Lamp Base Type:-; LED Color:Green; Bulb Size:16mm; Power Rating:1W; Wavelength Typ:527nm; Luminous Intensity:23000mcd; Average Bulb Life:100000h; Supply Voltage:130V; Current Rating:5mA; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 68K1196
Product Name Led Bulb, Green, 1W, 16Mm; Lamp Base Type Marl
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1329157 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
N program - NME - Illuminated signal - NMEGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details