Marl International Limited Led Bulb, Ba15D, Green, 225Mw, 16Mm; Lamp Base Type Marl 240-065-64

Description
LED BULB, BA15D, GREEN, 225mW, 16mm; Lamp Base Type:BA15d; LED Color:Green; Bulb Size:16mm; Power Rating:225mW; Wavelength Typ:520nm; Luminous Intensity:870mcd; Average Bulb Life:-; Supply Voltage:48V; Current Rating:10mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA15D, GREEN, 225mW, 16mm; Lamp Base Type:BA15d; LED Color:Green; Bulb Size:16mm; Power Rating:225mW; Wavelength Typ:520nm; Luminous Intensity:870mcd; Average Bulb Life:-; Supply Voltage:48V; Current Rating:10mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba15D, Green, 225Mw, 16Mm; Lamp Base Type Marl - 28W2754 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba15D, Green, 225Mw, 16Mm; Lamp Base Type Marl
28W2754
Led Bulb, Ba15D, Green, 225Mw, 16Mm; Lamp Base Type Marl 28W2754
LED BULB, BA15D, GREEN, 225mW, 16mm; Lamp Base Type:BA15d; LED Color:Green; Bulb Size:16mm; Power Rating:225mW; Wavelength Typ:520nm; Luminous Intensity:870mcd; Average Bulb Life:-; Supply Voltage:48V; Current Rating:10mA RoHS Compliant: Yes

LED BULB, BA15D, GREEN, 225mW, 16mm; Lamp Base Type:BA15d; LED Color:Green; Bulb Size:16mm; Power Rating:225mW; Wavelength Typ:520nm; Luminous Intensity:870mcd; Average Bulb Life:-; Supply Voltage:48V; Current Rating:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 28W2754
Product Name Led Bulb, Ba15D, Green, 225Mw, 16Mm; Lamp Base Type Marl
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL1LB-3-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details