Marl International Limited Led Bulb, Warm White, 225Mw, 16.5Mm; Lamp Base Type Marl 225-993-23

Description
LED BULB, WARM WHITE, 225mW, 16.5MM; Lamp Base Type:-; LED Color:Warm White; Bulb Size:16.5mm; Power Rating:225mW; Wavelength Typ:-; Luminous Intensity:9200mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:20mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, WARM WHITE, 225mW, 16.5MM; Lamp Base Type:-; LED Color:Warm White; Bulb Size:16.5mm; Power Rating:225mW; Wavelength Typ:-; Luminous Intensity:9200mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:20mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Warm White, 225Mw, 16.5Mm; Lamp Base Type Marl - 31M0676 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Warm White, 225Mw, 16.5Mm; Lamp Base Type Marl
31M0676
Led Bulb, Warm White, 225Mw, 16.5Mm; Lamp Base Type Marl 31M0676
LED BULB, WARM WHITE, 225mW, 16.5MM; Lamp Base Type:-; LED Color:Warm White; Bulb Size:16.5mm; Power Rating:225mW; Wavelength Typ:-; Luminous Intensity:9200mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:20mA RoHS Compliant: Yes

LED BULB, WARM WHITE, 225mW, 16.5MM; Lamp Base Type:-; LED Color:Warm White; Bulb Size:16.5mm; Power Rating:225mW; Wavelength Typ:-; Luminous Intensity:9200mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:20mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 31M0676
Product Name Led Bulb, Warm White, 225Mw, 16.5Mm; Lamp Base Type Marl
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFWS/305D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
MSL MicroStat Status Indicators - MSL2-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Blue; Blue, Green
Terminal Type 3/4-Inch Pipe,Surface
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details