Marl International Limited Led Bulb, Ba9S, Warm White, 625Mw; Lamp Base Type Marl 215-993-75-38

Description
LED BULB, BA9S, WARM WHITE, 625mW; Lamp Base Type:BA9s; LED Color:Warm White; Bulb Size:T-3 1/4; Power Rating:625mW; Wavelength Typ:-; Luminous Intensity:9200mcd; Average Bulb Life:100000h; Supply Voltage:110V; Current Rating:20mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, WARM WHITE, 625mW; Lamp Base Type:BA9s; LED Color:Warm White; Bulb Size:T-3 1/4; Power Rating:625mW; Wavelength Typ:-; Luminous Intensity:9200mcd; Average Bulb Life:100000h; Supply Voltage:110V; Current Rating:20mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, Warm White, 625Mw; Lamp Base Type Marl - 31M0663 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, Warm White, 625Mw; Lamp Base Type Marl
31M0663
Led Bulb, Ba9S, Warm White, 625Mw; Lamp Base Type Marl 31M0663
LED BULB, BA9S, WARM WHITE, 625mW; Lamp Base Type:BA9s; LED Color:Warm White; Bulb Size:T-3 1/4; Power Rating:625mW; Wavelength Typ:-; Luminous Intensity:9200mcd; Average Bulb Life:100000h; Supply Voltage:110V; Current Rating:20mA RoHS Compliant: Yes

LED BULB, BA9S, WARM WHITE, 625mW; Lamp Base Type:BA9s; LED Color:Warm White; Bulb Size:T-3 1/4; Power Rating:625mW; Wavelength Typ:-; Luminous Intensity:9200mcd; Average Bulb Life:100000h; Supply Voltage:110V; Current Rating:20mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 31M0663
Product Name Led Bulb, Ba9S, Warm White, 625Mw; Lamp Base Type Marl
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
MSL MicroStat Status Indicators - MSL2-120AB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Blue; Amber, Blue
Terminal Type 3/4-Inch Pipe,Surface
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details