Marl International Limited Indicator Lamps 206-997-22-38

Description
Marl 206-997-22-38 Indicator Lamp
Request a Quote Datasheet
Description
Marl 206-997-22-38 Indicator Lamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Lamps - 2829948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Indicator Lamps
2829948
Indicator Lamps 2829948
Marl 206-997-22-38 Indicator Lamp

Marl 206-997-22-38 Indicator Lamp

Supplier's Site
Led Bulb, Midget Flange/sx6S, Cool White, 500Mw; Lamp Base Type Marl - 68K1165 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Flange/sx6S, Cool White, 500Mw; Lamp Base Type Marl
68K1165
Led Bulb, Midget Flange/sx6S, Cool White, 500Mw; Lamp Base Type Marl 68K1165
LED BULB, MIDGET FLANGE/SX6S, COOL WHITE, 500mW; Lamp Base Type:Midget Flange / SX6s; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:500mW; Wavelength Typ:-; Luminous Intensity:3cd; Average Bulb Life:100000h; CCT:8000K RoHS Compliant: Yes

LED BULB, MIDGET FLANGE/SX6S, COOL WHITE, 500mW; Lamp Base Type:Midget Flange / SX6s; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:500mW; Wavelength Typ:-; Luminous Intensity:3cd; Average Bulb Life:100000h; CCT:8000K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2829948 68K1165
Product Name Indicator Lamps Led Bulb, Midget Flange/sx6S, Cool White, 500Mw; Lamp Base Type Marl
LED Color White; White
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-433-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Panel Mount Indicators - 1329108 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
N program - NME - Illuminated signal - NMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details