Marl International Limited Led Bulb, Midget Flange/sx6S, Yellow, 500Mw; Lamp Base Type Marl 206-521-22-38

Description
LED BULB, MIDGET FLANGE/SX6S, YELLOW, 500mW; Lamp Base Type:Midget Flange / SX6s; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:500mW; Wavelength Typ:590nm; Luminous Intensity:4.5cd; Average Bulb Life:100000h; Colour:YellowRoHS Compliant: Yes
Datasheet
Description
LED BULB, MIDGET FLANGE/SX6S, YELLOW, 500mW; Lamp Base Type:Midget Flange / SX6s; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:500mW; Wavelength Typ:590nm; Luminous Intensity:4.5cd; Average Bulb Life:100000h; Colour:YellowRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Flange/sx6S, Yellow, 500Mw; Lamp Base Type Marl - 81C9262 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Flange/sx6S, Yellow, 500Mw; Lamp Base Type Marl
81C9262
Led Bulb, Midget Flange/sx6S, Yellow, 500Mw; Lamp Base Type Marl 81C9262
LED BULB, MIDGET FLANGE/SX6S, YELLOW, 500mW; Lamp Base Type:Midget Flange / SX6s; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:500mW; Wavelength Typ:590nm; Luminous Intensity:4.5cd; Average Bulb Life:100000h; Colour:YellowRoHS Compliant: Yes

LED BULB, MIDGET FLANGE/SX6S, YELLOW, 500mW; Lamp Base Type:Midget Flange / SX6s; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:500mW; Wavelength Typ:590nm; Luminous Intensity:4.5cd; Average Bulb Life:100000h; Colour:YellowRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 81C9262
Product Name Led Bulb, Midget Flange/sx6S, Yellow, 500Mw; Lamp Base Type Marl
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Panel Mount Indicators - 1329142 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-279-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL7LB-2-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details