Marl International Limited Indicator Lamps 205-930-21-38

Description
Marl 205-930-21-38 Indicator Lamp
Request a Quote Datasheet
Description
Marl 205-930-21-38 Indicator Lamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Lamps - 2387618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Indicator Lamps
2387618
Indicator Lamps 2387618
Marl 205-930-21-38 Indicator Lamp

Marl 205-930-21-38 Indicator Lamp

Supplier's Site
Led Bulb, Midget Groove, Blue, 500Mw; Lamp Base Type Marl - 99H6148 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Groove, Blue, 500Mw; Lamp Base Type Marl
99H6148
Led Bulb, Midget Groove, Blue, 500Mw; Lamp Base Type Marl 99H6148
LED BULB, MIDGET GROOVE, BLUE, 500mW; Lamp Base Type:Midget Groove / S5.7s; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:500mW; Wavelength Typ:470nm; Luminous Intensity:2000mcd; Average Bulb Life:100000h; Supply Voltage:12V RoHS Compliant: Yes

LED BULB, MIDGET GROOVE, BLUE, 500mW; Lamp Base Type:Midget Groove / S5.7s; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:500mW; Wavelength Typ:470nm; Luminous Intensity:2000mcd; Average Bulb Life:100000h; Supply Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2387618 99H6148
Product Name Indicator Lamps Led Bulb, Midget Groove, Blue, 500Mw; Lamp Base Type Marl
LED Color Blue; Blue Blue
Width 4.9 mm (0.1929 inch)
Voltage type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 0035.9675.8-ND - DigiKey
Specs
LED Color Red; Yellow; Red (x 1), Yellow (x 1)
View Details
2 suppliers
22mm Illum. Metal Selector Switch 3PSRR - 2ASL1LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details