Marktech Optoelectronics LED Emitters - Infrared, UV, Visible MTSM5010-843-IR

Description
Infrared (IR) Emitter 1050nm 1.2V 50mA 50° 1206 (3216 Metric)
Request a Quote Datasheet
Description
Infrared (IR) Emitter 1050nm 1.2V 50mA 50° 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Emitters - Infrared, UV, Visible - 1125-1359-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
1125-1359-ND
LED Emitters - Infrared, UV, Visible 1125-1359-ND
Infrared (IR) Emitter 1050nm 1.2V 50mA 50° 1206 (3216 Metric)

Infrared (IR) Emitter 1050nm 1.2V 50mA 50° 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Lamps
Product Number 1125-1359-ND
Product Name LED Emitters - Infrared, UV, Visible
Unlock Full Specs
to access all available technical data

Similar Products

Hollow cathode lamp - L233-49NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details
Infrared-Emitter HIS100smd-0 - HIS100smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 10 Hz
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details